Vishay Precision Group Resistor Networks, Arrays CRA06S0834K70JTA

Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S84.7KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S84.7KTR-ND
Resistor Networks, Arrays CRA6S84.7KTR-ND
4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex - CRA06S0834K70JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex
CRA06S0834K70JTA
Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex CRA06S0834K70JTA
Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex

Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex

Supplier's Site
Isolated 50V Resistor - 50-CRA06S0834K70JTA - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Isolated 50V Resistor
50-CRA06S0834K70JTA
Isolated 50V Resistor 50-CRA06S0834K70JTA
4 Resistor Array 4.7kR 5% 50V 1206 Isolated Thick Film Product overview: CRA06S0834K70JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S0834K70JTA can be used for catalog matching and distributor lookup.

4 Resistor Array 4.7kR 5% 50V 1206 Isolated Thick Film Product overview: CRA06S0834K70JTA from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, 50V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Isolated, 50V, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S0834K70JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor, Resistor Array, 4, 4.7Kohm, 5%, Smd; Resistance Vishay - 80H9206 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 4.7Kohm, 5%, Smd; Resistance Vishay
80H9206
Resistor, Resistor Array, 4, 4.7Kohm, 5%, Smd; Resistance Vishay 80H9206
RESISTOR, RESISTOR ARRAY, 4, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 4.7KOHM, 5%, SMD; Resistance:4.7kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site
Resistor Networks, Arrays - CRA06S0834K70JTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06S0834K70JTA
Resistor Networks, Arrays CRA06S0834K70JTA
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA6S84.7KTR-ND CRA06S0834K70JTA 50-CRA06S0834K70JTA 80H9206 CRA06S0834K70JTA
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8Term 4.7Kohms 5% Convex Isolated 50V Resistor Resistor, Resistor Array, 4, 4.7Kohm, 5%, Smd; Resistance Vishay Resistor Networks, Arrays
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details