Vishay Intertechnology, Inc. Arrays",RES ARRAY 4.7K OHM 4 RES 1206 CRA06S0834K70FTA

Description
Arrays",RES ARRAY 4.7Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 4.7Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 4.7K OHM 4 RES 1206
CRA06S0834K70FTA
Arrays",RES ARRAY 4.7K OHM 4 RES 1206 CRA06S0834K70FTA
Arrays",RES ARRAY 4.7Kohm 4 RES 1206

Arrays",RES ARRAY 4.7Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA6S84.70KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S84.70KATR-ND
Resistor Networks, Arrays CRA6S84.70KATR-ND
4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

4.7k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
965891-CRA06S0834K70FTA
Resistors - Resistor Networks, Arrays 965891-CRA06S0834K70FTA
Win Source Part Number: 965891-CRA06S0834K70 FTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Resistance (Ohms): 4.7k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) Alternative Parts (Cross-Reference): CAY16-4701F4LF; YC164-FR-074K7L; CAT16-4701F4LF; TC164-FR-074K7L; CAY16-4991F4LF; TC164-FR-074K75L; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6S84.70KACT,CRA6S 84.70KATR,CRA6S84.70 KADKR Product Status: Obsolete

Win Source Part Number: 965891-CRA06S0834K70FTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Resistance (Ohms): 4.7k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
Alternative Parts (Cross-Reference): CAY16-4701F4LF; YC164-FR-074K7L; CAT16-4701F4LF; TC164-FR-074K7L; CAY16-4991F4LF; TC164-FR-074K75L;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6S84.70KACT,CRA6S84.70KATR,CRA6S84.70KADKR
Product Status: Obsolete

Buy Now Datasheet
RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CRA06S0834K70FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S0834K70FTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 4.7K OHM 1206 Product overview: CRA06S0834K70FTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S0834K70FTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CRA06S0834K70FTA - ODG (Origin Data Global)
Shenzhen, China
Resistor Networks, Arrays
CRA06S0834K70FTA
Resistor Networks, Arrays CRA06S0834K70FTA
RES ARRAY 4 RES 4.7K OHM 1206

RES ARRAY 4 RES 4.7K OHM 1206

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistor, Capacitor Networks
Product Number CRA06S0834K70FTA CRA6S84.70KATR-ND 965891-CRA06S0834K70FTA 50-CRA06S0834K70FTA CRA06S0834K70FTA
Product Name Arrays",RES ARRAY 4.7K OHM 4 RES 1206 Resistor Networks, Arrays Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays
Configuration Chip Array Chip Array Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals
Resistance Range 4700 ohms 4700 ohms 4700 ohms 4700 ohms
Category / Application General Use
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers