Vishay Precision Group Resistor Networks, Arrays CRA06S08347K0JTA

Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S847KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S847KTR-ND
Resistor Networks, Arrays CRA6S847KTR-ND
47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

47k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 8Term 47Kohms 5% Convex - CRA06S08347K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 47Kohms 5% Convex
CRA06S08347K0JTA
Resistor Networks & Arrays 8Term 47Kohms 5% Convex CRA06S08347K0JTA
Resistor Networks & Arrays 8Term 47Kohms 5% Convex

Resistor Networks & Arrays 8Term 47Kohms 5% Convex

Supplier's Site
Resistor, Resistor Array, 4, 47Kohm, 5%, Smd; Resistance Vishay - 43C2912 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 47Kohm, 5%, Smd; Resistance Vishay
43C2912
Resistor, Resistor Array, 4, 47Kohm, 5%, Smd; Resistance Vishay 43C2912
RESISTOR, RESISTOR ARRAY, 4, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 47KOHM, 5%, SMD; Resistance:47kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA6S847KTR-ND CRA06S08347K0JTA 43C2912
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8Term 47Kohms 5% Convex Resistor, Resistor Array, 4, 47Kohm, 5%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Resistance Range 47000 ohms 47000 ohms 47000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1580295 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/4C180J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details