Vishay Intertechnology, Inc. Arrays",RES ARRAY 470 OHM 4 RES 1206 CRA06S083470RJTB

Description
Arrays",RES ARRAY 470ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 470ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 470 OHM 4 RES 1206
CRA06S083470RJTB
Arrays",RES ARRAY 470 OHM 4 RES 1206 CRA06S083470RJTB
Arrays",RES ARRAY 470ohm 4 RES 1206

Arrays",RES ARRAY 470ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S083470RJTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083470RJTB-ND
Resistor Networks, Arrays CRA06S083470RJTB-ND
470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

470 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083470RJTB CRA06S083470RJTB-ND
Product Name Arrays",RES ARRAY 470 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 470 ohms 470 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756432 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers