Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S083470RFTA

Description
470 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet
Description
470 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0606, Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - 541-3893-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3893-2-ND
Resistor Networks, Arrays 541-3893-2-ND
470 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0606, Convex

470 Ohm ±1% 63mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Resistors
Product Number 541-3893-2-ND
Product Name Resistor Networks, Arrays
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 470 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722204 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Power Rating 3 watts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers