Vishay Intertechnology, Inc. Resistor Networks & Arrays 43ohms 5% Convex CRA06S08343R0JTA

Description
Resistor Networks & Arrays 43ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 43ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 43ohms 5% Convex - CRA06S08343R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 43ohms 5% Convex
CRA06S08343R0JTA
Resistor Networks & Arrays 43ohms 5% Convex CRA06S08343R0JTA
Resistor Networks & Arrays 43ohms 5% Convex

Resistor Networks & Arrays 43ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA6S843TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S843TR-ND
Resistor Networks, Arrays CRA6S843TR-ND
43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

43 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08343R0JTA CRA6S843TR-ND
Product Name Resistor Networks & Arrays 43ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 43 ohms 43 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers