Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S0833K30FTA

Description
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S83.30KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S83.30KATR-ND
Resistor Networks, Arrays CRA6S83.30KATR-ND
3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

3.3k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06S0833K30FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06S0833K30FTA
Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S0833K30FTA
Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA6S83.30KATR-ND CRA06S0833K30FTA
Product Name Resistor Networks, Arrays Res Thick Film Array 3.3K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 3300 ohms
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Through Hole Resistors - 1722212 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Resistor Networks, Arrays - CN1E4KTTD472J - 965885-CN1E4KTTD472J - Win Source Electronics
Specs
Configuration Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details