Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 39ohms 5% Convex CRA06S08339R0JTA

Description
Resistor Networks & Arrays 8Term 39ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 39ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 39ohms 5% Convex - CRA06S08339R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 39ohms 5% Convex
CRA06S08339R0JTA
Resistor Networks & Arrays 8Term 39ohms 5% Convex CRA06S08339R0JTA
Resistor Networks & Arrays 8Term 39ohms 5% Convex

Resistor Networks & Arrays 8Term 39ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA6S839TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S839TR-ND
Resistor Networks, Arrays CRA6S839TR-ND
39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

39 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08339R0JTA CRA6S839TR-ND
Product Name Resistor Networks & Arrays 8Term 39ohms 5% Convex Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 39 ohms 39 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details