Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX CRA06S083330KJTA

Description
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX - CRA06S083330KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX
CRA06S083330KJTA
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX CRA06S083330KJTA
Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX

Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA6S8330KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8330KTR-ND
Resistor Networks, Arrays CRA6S8330KTR-ND
330k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

330k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083330KJTA CRA6S8330KTR-ND
Product Name Resistor Networks & Arrays 8Term 330Kohms 5% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 330000 ohms 330000 ohms
Tolerance 5 +/- % 5 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers