Vishay Intertechnology, Inc. Resistor Networks & Arrays 2.8Kohms 1% 8Pin CRA06S0832K80FTA

Description
Resistor Networks & Arrays 2.8Kohms 1% 8Pin
Request a Quote
Description
Resistor Networks & Arrays 2.8Kohms 1% 8Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2.8Kohms 1% 8Pin - CRA06S0832K80FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2.8Kohms 1% 8Pin
CRA06S0832K80FTA
Resistor Networks & Arrays 2.8Kohms 1% 8Pin CRA06S0832K80FTA
Resistor Networks & Arrays 2.8Kohms 1% 8Pin

Resistor Networks & Arrays 2.8Kohms 1% 8Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S0832K80FTA
Product Name Resistor Networks & Arrays 2.8Kohms 1% 8Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1623695-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
2 suppliers