Arrays",RES ARRAY 2.2Kohm 4 RES 1206
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S0832K20JTC | CRA06S0832K20JTC-ND |
| Product Name | Arrays",RES ARRAY 2.2K OHM 4 RES 1206 | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | 1206 | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 2200 ohms | 2200 ohms |
| Category / Application | General Use |