Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.2K OHM 4 RES 1206 CRA06S0832K20JTB

Description
Arrays",RES ARRAY 2.2Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 2.2Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.2K OHM 4 RES 1206
CRA06S0832K20JTB
Arrays",RES ARRAY 2.2K OHM 4 RES 1206 CRA06S0832K20JTB
Arrays",RES ARRAY 2.2Kohm 4 RES 1206

Arrays",RES ARRAY 2.2Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0832K20JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0832K20JTB-ND
Resistor Networks, Arrays CRA06S0832K20JTB-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0832K20JTB CRA06S0832K20JTB-ND
Product Name Arrays",RES ARRAY 2.2K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2200 ohms 2200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1622821-7-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details