Vishay Precision Group Resistor Networks, Arrays CRA06S0832K20JTA

Description
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA6S82.2KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S82.2KTR-ND
Resistor Networks, Arrays CRA6S82.2KTR-ND
2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex - CRA06S0832K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex
CRA06S0832K20JTA
Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex CRA06S0832K20JTA
Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex

Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex

Supplier's Site
Resistor, Resistor Array, 4, 2.2Kohm, 5%, Smd; Resistance Vishay - 29H2604 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 2.2Kohm, 5%, Smd; Resistance Vishay
29H2604
Resistor, Resistor Array, 4, 2.2Kohm, 5%, Smd; Resistance Vishay 29H2604
RESISTOR, RESISTOR ARRAY, 4, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 2.2KOHM, 5%, SMD; Resistance:2.2kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA6S82.2KTR-ND CRA06S0832K20JTA 29H2604
Product Name Resistor Networks, Arrays Resistor Networks & Arrays 8Term 2.2Kohms 5% Convex Resistor, Resistor Array, 4, 2.2Kohm, 5%, Smd; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Resistance Range 2200 ohms 2200 ohms 2200 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614890-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 7.15 ohms
View Details
2 suppliers
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details