Vishay Intertechnology, Inc. Resistor Networks & Arrays 2.2Kohms 1% 8Pin CRA06S0832K20FTA

Description
Resistor Networks & Arrays 2.2Kohms 1% 8Pin
Request a Quote Datasheet
Description
Resistor Networks & Arrays 2.2Kohms 1% 8Pin
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 2.2Kohms 1% 8Pin - CRA06S0832K20FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 2.2Kohms 1% 8Pin
CRA06S0832K20FTA
Resistor Networks & Arrays 2.2Kohms 1% 8Pin CRA06S0832K20FTA
Resistor Networks & Arrays 2.2Kohms 1% 8Pin

Resistor Networks & Arrays 2.2Kohms 1% 8Pin

Supplier's Site
Resistor Networks, Arrays - 541-3545-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3545-2-ND
Resistor Networks, Arrays 541-3545-2-ND
2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.2k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0832K20FTA 541-3545-2-ND
Product Name Resistor Networks & Arrays 2.2Kohms 1% 8Pin Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 2200 ohms 2200 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R474JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers