Vishay Intertechnology, Inc. Arrays",RES ARRAY 2.15K OHM 4 RES 1206 CRA06S0832K15FTA

Description
Arrays",RES ARRAY 2.15Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 2.15Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 2.15K OHM 4 RES 1206
CRA06S0832K15FTA
Arrays",RES ARRAY 2.15K OHM 4 RES 1206 CRA06S0832K15FTA
Arrays",RES ARRAY 2.15Kohm 4 RES 1206

Arrays",RES ARRAY 2.15Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0832K15FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0832K15FTA-ND
Resistor Networks, Arrays CRA06S0832K15FTA-ND
2.15k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2.15k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0832K15FTA CRA06S0832K15FTA-ND
Product Name Arrays",RES ARRAY 2.15K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2150 ohms 2150 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Current Sense Transformers -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details