Vishay Intertechnology, Inc. RES ARRAY 2.0K OHM 8TRM 4RES SMD CRA06S0832K00JTA

Description
RES ARRAY 2.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 2.0Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 2.0K OHM 8TRM 4RES SMD - CRA06S0832K00JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 2.0K OHM 8TRM 4RES SMD
CRA06S0832K00JTA
RES ARRAY 2.0K OHM 8TRM 4RES SMD CRA06S0832K00JTA
RES ARRAY 2.0Kohm 8TRM 4RES SMD

RES ARRAY 2.0Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S82.0KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S82.0KTR-ND
Resistor Networks, Arrays CRA6S82.0KTR-ND
2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0832K00JTA CRA6S82.0KTR-ND
Product Name RES ARRAY 2.0K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 2000 ohms 2000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details