Vishay Intertechnology, Inc. RES ARRAY 270K OHM 8TRM 4RES SMD CRA06S083270KJTA

Description
RES ARRAY 270Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 270Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 270K OHM 8TRM 4RES SMD - CRA06S083270KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 270K OHM 8TRM 4RES SMD
CRA06S083270KJTA
RES ARRAY 270K OHM 8TRM 4RES SMD CRA06S083270KJTA
RES ARRAY 270Kohm 8TRM 4RES SMD

RES ARRAY 270Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8270KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8270KTR-ND
Resistor Networks, Arrays CRA6S8270KTR-ND
270k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

270k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083270KJTA CRA6S8270KTR-ND
Product Name RES ARRAY 270K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 270000 ohms 270000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1722191 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details