Vishay Intertechnology, Inc. Arrays",RES ARRAY 26.1K OHM 4 RES 1206 CRA06S08326K1FTA

Description
Arrays",RES ARRAY 26.1Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 26.1Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 26.1K OHM 4 RES 1206
CRA06S08326K1FTA
Arrays",RES ARRAY 26.1K OHM 4 RES 1206 CRA06S08326K1FTA
Arrays",RES ARRAY 26.1Kohm 4 RES 1206

Arrays",RES ARRAY 26.1Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S08326K1FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08326K1FTA-ND
Resistor Networks, Arrays CRA06S08326K1FTA-ND
26.1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

26.1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08326K1FTA CRA06S08326K1FTA-ND
Product Name Arrays",RES ARRAY 26.1K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 26100 ohms 26100 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Chassis Mount Resistors - 1311295 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R154JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details