Vishay Intertechnology, Inc. Arrays",RES ARRAY 240 OHM 4 RES 1206 CRA06S083240RJTB

Description
Arrays",RES ARRAY 240ohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 240ohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 240 OHM 4 RES 1206
CRA06S083240RJTB
Arrays",RES ARRAY 240 OHM 4 RES 1206 CRA06S083240RJTB
Arrays",RES ARRAY 240ohm 4 RES 1206

Arrays",RES ARRAY 240ohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S083240RJTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083240RJTB-ND
Resistor Networks, Arrays CRA06S083240RJTB-ND
240 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

240 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083240RJTB CRA06S083240RJTB-ND
Product Name Arrays",RES ARRAY 240 OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 240 ohms 240 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-BVS-A-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Power Rating 4 watts
View Details
2 suppliers
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R752JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details