Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX CRA06S08322R1FTA

Description
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX - CRA06S08322R1FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX
CRA06S08322R1FTA
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX CRA06S08322R1FTA
Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX

Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - 541-3544-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3544-2-ND
Resistor Networks, Arrays 541-3544-2-ND
22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22.1 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08322R1FTA 541-3544-2-ND
Product Name Resistor Networks & Arrays 8Term 22.1ohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 22.1 ohms 22.1 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 5 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details