Vishay Precision Group SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT CRA06S08322R0JTA

Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,2 2,5%,T/R,HAZMAT
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,2 2,5%,T/R,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT - CRA06S08322R0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT
CRA06S08322R0JTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT CRA06S08322R0JTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,2 2,5%,T/R,HAZMAT

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT

Supplier's Site
Resistor Networks, Arrays - CRA6S822TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S822TR-ND
Resistor Networks, Arrays CRA6S822TR-ND
22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4, 22 Ohm, 0.05, Smd; Resistance Vishay - 38C5591 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 22 Ohm, 0.05, Smd; Resistance Vishay
38C5591
Resistor, Resistor Array, 4, 22 Ohm, 0.05, Smd; Resistance Vishay 38C5591
RESISTOR, RESISTOR ARRAY, 4, 22 OHM, 0.05, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 22 OHM, 0.05, SMD; Resistance:22ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA06S08322R0JTA CRA6S822TR-ND 38C5591
Product Name SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,22,5%,T/R,HAZMAT Resistor Networks, Arrays Resistor, Resistor Array, 4, 22 Ohm, 0.05, Smd; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Resistance Range 22 ohms 22 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Resistors - Chip Resistor - Surface Mount - 1375453-BVE-A-R001-1.0 - Win Source Electronics
Specs
Resistance Range 1.00E6 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers