Vishay Intertechnology, Inc. Arrays",RES ARRAY 22K OHM 4 RES 1206 CRA06S08322K0FTA

Description
Arrays",RES ARRAY 22Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 22Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 22K OHM 4 RES 1206
CRA06S08322K0FTA
Arrays",RES ARRAY 22K OHM 4 RES 1206 CRA06S08322K0FTA
Arrays",RES ARRAY 22Kohm 4 RES 1206

Arrays",RES ARRAY 22Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - 541-3543-2-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
541-3543-2-ND
Resistor Networks, Arrays 541-3543-2-ND
22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

22k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08322K0FTA 541-3543-2-ND
Product Name Arrays",RES ARRAY 22K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 22000 ohms 22000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1468294 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C273J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details