Vishay Intertechnology, Inc. THICK FILM,8PIN,20K,5%,TR,HAZMAT CRA06S08320K0JTC

Description
THICK FILM,8PIN,20K,5%,TR, HAZMAT
Request a Quote Datasheet
Description
THICK FILM,8PIN,20K,5%,TR, HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,8PIN,20K,5%,TR,HAZMAT - CRA06S08320K0JTC - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,8PIN,20K,5%,TR,HAZMAT
CRA06S08320K0JTC
THICK FILM,8PIN,20K,5%,TR,HAZMAT CRA06S08320K0JTC
THICK FILM,8PIN,20K,5%,TR, HAZMAT

THICK FILM,8PIN,20K,5%,TR,HAZMAT

Supplier's Site
Resistor Networks, Arrays - CRA06S08320K0JTC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08320K0JTC-ND
Resistor Networks, Arrays CRA06S08320K0JTC-ND
20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

20k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08320K0JTC CRA06S08320K0JTC-ND
Product Name THICK FILM,8PIN,20K,5%,TR,HAZMAT Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614959-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.60E6 ohms
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details