Vishay Intertechnology, Inc. RES ARRAY 1.0M OHM 8TRM 4RES SMD CRA06S0831M00JTA

Description
RES ARRAY 1.0Mohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 1.0Mohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 1.0M OHM 8TRM 4RES SMD - CRA06S0831M00JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 1.0M OHM 8TRM 4RES SMD
CRA06S0831M00JTA
RES ARRAY 1.0M OHM 8TRM 4RES SMD CRA06S0831M00JTA
RES ARRAY 1.0Mohm 8TRM 4RES SMD

RES ARRAY 1.0Mohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S81.0MTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S81.0MTR-ND
Resistor Networks, Arrays CRA6S81.0MTR-ND
1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1M Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831M00JTA CRA6S81.0MTR-ND
Product Name RES ARRAY 1.0M OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1.00E6 ohms 1.00E6 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C243J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-1614959-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.07E6 ohms
View Details
2 suppliers