Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.91K OHM 4 RES 1206 CRA06S0831K91FTA

Description
Arrays",RES ARRAY 1.91Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.91Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.91K OHM 4 RES 1206
CRA06S0831K91FTA
Arrays",RES ARRAY 1.91K OHM 4 RES 1206 CRA06S0831K91FTA
Arrays",RES ARRAY 1.91Kohm 4 RES 1206

Arrays",RES ARRAY 1.91Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0831K91FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0831K91FTA-ND
Resistor Networks, Arrays CRA06S0831K91FTA-ND
1.91k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.91k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K91FTA CRA06S0831K91FTA-ND
Product Name Arrays",RES ARRAY 1.91K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1910 ohms 1910 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details