Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.8K OHM 4 RES 1206 CRA06S0831K80JTB

Description
Arrays",RES ARRAY 1.8Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.8Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.8K OHM 4 RES 1206
CRA06S0831K80JTB
Arrays",RES ARRAY 1.8K OHM 4 RES 1206 CRA06S0831K80JTB
Arrays",RES ARRAY 1.8Kohm 4 RES 1206

Arrays",RES ARRAY 1.8Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0831K80JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0831K80JTB-ND
Resistor Networks, Arrays CRA06S0831K80JTB-ND
1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.8k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K80JTB CRA06S0831K80JTB-ND
Product Name Arrays",RES ARRAY 1.8K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1800 ohms 1800 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Resistor - 52-SMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers