1.5k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Resistor Networks & Arrays 1.5Kohms 1% Convex
| DigiKey | ASAP Semiconductor LLC | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S0831K50FTA-ND | CRA06S0831K50FTA |
| Product Name | Resistor Networks, Arrays | Resistor Networks & Arrays 1.5Kohms 1% Convex |
| Configuration | Chip Array | Chip Array |
| Category / Application | General Use | |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 1206; 1206 | |
| Resistance Range | 1500 ohms | 1500 ohms |