Vishay Intertechnology, Inc. Arrays",RES ARRAY 1.2K OHM 4 RES 1206 CRA06S0831K20JTB

Description
Arrays",RES ARRAY 1.2Kohm 4 RES 1206
Request a Quote Datasheet
Description
Arrays",RES ARRAY 1.2Kohm 4 RES 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 1.2K OHM 4 RES 1206
CRA06S0831K20JTB
Arrays",RES ARRAY 1.2K OHM 4 RES 1206 CRA06S0831K20JTB
Arrays",RES ARRAY 1.2Kohm 4 RES 1206

Arrays",RES ARRAY 1.2Kohm 4 RES 1206

Supplier's Site
Resistor Networks, Arrays - CRA06S0831K20JTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0831K20JTB-ND
Resistor Networks, Arrays CRA06S0831K20JTB-ND
1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1.2k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K20JTB CRA06S0831K20JTB-ND
Product Name Arrays",RES ARRAY 1.2K OHM 4 RES 1206 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging 1206 Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 1200 ohms 1200 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers