Vishay Precision Group Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S0831K00FTA

Description
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06S0831K00FTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06S0831K00FTA
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S0831K00FTA
Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA6S81.00KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S81.00KATR-ND
Resistor Networks, Arrays CRA6S81.00KATR-ND
1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

1k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0831K00FTA CRA6S81.00KATR-ND
Product Name Res Thick Film Array 1K Ohm 1% ¦100ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/2CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details