Vishay Intertechnology, Inc. RES ARRAY 180K OHM 8TRM 4RES SMD CRA06S083180KJTA

Description
RES ARRAY 180Kohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 180Kohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 180K OHM 8TRM 4RES SMD - CRA06S083180KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 180K OHM 8TRM 4RES SMD
CRA06S083180KJTA
RES ARRAY 180K OHM 8TRM 4RES SMD CRA06S083180KJTA
RES ARRAY 180Kohm 8TRM 4RES SMD

RES ARRAY 180Kohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8180KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8180KTR-ND
Resistor Networks, Arrays CRA6S8180KTR-ND
180k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

180k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083180KJTA CRA6S8180KTR-ND
Product Name RES ARRAY 180K OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180000 ohms 180000 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.002 OHM 6W Resistor - 52-BVS-I-R002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0020 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details