Vishay Intertechnology, Inc. Arrays",RES ARRAY 16.2K OHM 4 RES 1206 CRA06S08316K2FTA

Description
Arrays",RES ARRAY 16.2Kohm 4 RES 1206
Request a Quote
Description
Arrays",RES ARRAY 16.2Kohm 4 RES 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 16.2K OHM 4 RES 1206
CRA06S08316K2FTA
Arrays",RES ARRAY 16.2K OHM 4 RES 1206 CRA06S08316K2FTA
Arrays",RES ARRAY 16.2Kohm 4 RES 1206

Arrays",RES ARRAY 16.2Kohm 4 RES 1206

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S08316K2FTA
Product Name Arrays",RES ARRAY 16.2K OHM 4 RES 1206
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623730-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2.2 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details