RES ARRAY 16Kohm 8TRM 4RES SMD
16k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRA06S08316K0JTA | CRA6S816KTR-ND |
| Product Name | RES ARRAY 16K OHM 8TRM 4RES SMD | Resistor Networks, Arrays |
| Configuration | Chip Array | Chip Array |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD) | Surface Mount Technology (SMT / SMD); 1206; 1206 |
| Resistance Range | 16000 ohms | 16000 ohms |
| Category / Application | General Use |