Vishay Intertechnology, Inc. RES ARRAY 150 OHM 8TRM 4RES SMD CRA06S083150RJTA

Description
RES ARRAY 150ohm 8TRM 4RES SMD
Request a Quote Datasheet
Description
RES ARRAY 150ohm 8TRM 4RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 150 OHM 8TRM 4RES SMD - CRA06S083150RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 150 OHM 8TRM 4RES SMD
CRA06S083150RJTA
RES ARRAY 150 OHM 8TRM 4RES SMD CRA06S083150RJTA
RES ARRAY 150ohm 8TRM 4RES SMD

RES ARRAY 150ohm 8TRM 4RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA6S8150CT-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8150CT-ND
Resistor Networks, Arrays CRA6S8150CT-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor Networks, Arrays - CRA6S8150TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8150TR-ND
Resistor Networks, Arrays CRA6S8150TR-ND
150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

150 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083150RJTA CRA6S8150CT-ND
Product Name RES ARRAY 150 OHM 8TRM 4RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 150 ohms 150 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R241JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details