Vishay Precision Group Arrays",RES ARRAY 150 OHM 4 RES 1206 CRA06S083150RFTA

Description
Arrays",RES ARRAY 150ohm 4 RES 1206
Request a Quote
Description
Arrays",RES ARRAY 150ohm 4 RES 1206
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 150 OHM 4 RES 1206
CRA06S083150RFTA
Arrays",RES ARRAY 150 OHM 4 RES 1206 CRA06S083150RFTA
Arrays",RES ARRAY 150ohm 4 RES 1206

Arrays",RES ARRAY 150ohm 4 RES 1206

Supplier's Site
Resistor, Resistor Array, 4, 150 Ohm, 0.01, Smd; Resistance Vishay - 29H2601 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 150 Ohm, 0.01, Smd; Resistance Vishay
29H2601
Resistor, Resistor Array, 4, 150 Ohm, 0.01, Smd; Resistance Vishay 29H2601
RESISTOR, RESISTOR ARRAY, 4, 150 OHM, 0.01, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 150 OHM, 0.01, SMD; Resistance:150ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 1%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRA06S083150RFTA 29H2601
Product Name Arrays",RES ARRAY 150 OHM 4 RES 1206 Resistor, Resistor Array, 4, 150 Ohm, 0.01, Smd; Resistance Vishay
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Mounting / Packaging 1206 SOIC; SOIC
Resistance Range 150 ohms 150 ohms
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers
Surface Mount Resistors - 1260360 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details