Vishay Intertechnology, Inc. THICK FILM,8PIN,10K,5%,TR,HAZMAT CRA06S08310K0JTC

Description
THICK FILM,8PIN,10K,5%,TR, HAZMAT
Request a Quote Datasheet
Description
THICK FILM,8PIN,10K,5%,TR, HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
THICK FILM,8PIN,10K,5%,TR,HAZMAT - CRA06S08310K0JTC - ASAP Semiconductor LLC
Anaheim, CA, United States
THICK FILM,8PIN,10K,5%,TR,HAZMAT
CRA06S08310K0JTC
THICK FILM,8PIN,10K,5%,TR,HAZMAT CRA06S08310K0JTC
THICK FILM,8PIN,10K,5%,TR, HAZMAT

THICK FILM,8PIN,10K,5%,TR,HAZMAT

Supplier's Site
Resistor Networks, Arrays - CRA06S08310K0JTC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S08310K0JTC-ND
Resistor Networks, Arrays CRA06S08310K0JTC-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S08310K0JTC CRA06S08310K0JTC-ND
Product Name THICK FILM,8PIN,10K,5%,TR,HAZMAT Resistor Networks, Arrays
Technology / Construction Thick Film (Chip)
Tolerance 5 +/- % 5 +/- %
Configuration Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Unlock Full Specs
to access all available technical data

Similar Products

Space Saving, Economical Resistor - IRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers