Vishay Precision Group Resistor Networks & Arrays 8Term 10Kohms 5% Convex CRA06S08310K0JTA

Description
Resistor Networks & Arrays 8Term 10Kohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 10Kohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 10Kohms 5% Convex - CRA06S08310K0JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 10Kohms 5% Convex
CRA06S08310K0JTA
Resistor Networks & Arrays 8Term 10Kohms 5% Convex CRA06S08310K0JTA
Resistor Networks & Arrays 8Term 10Kohms 5% Convex

Resistor Networks & Arrays 8Term 10Kohms 5% Convex

Supplier's Site
Laguna Hills, CA, United States
Resistors - Resistor Networks, Arrays
1013827-CRA06S08310K0JTA
Resistors - Resistor Networks, Arrays 1013827-CRA06S08310K0JTA
Win Source Part Number: 1013827-CRA06S08310K 0JTA Category: Resistors>Resistor Networks, Arrays Series: CRA06 Package: Tape & Reel Height - Seated (Max): 0.024" (0.60mm) Standard Package: 5,000 Mounting: SMD (SMT) Tolerance: ±5% Temperature Coefficient: ±200ppm/°C Resistance (Ohms): 10k Circuit Type: Isolated Number of Resistors: 4 Number of Pins: 8 Power Per Element: 62.5mW Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm) ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0020 Mfr: Vishay Dale Other Names: CRA6S810KDKR,CRA6S81 0KCT,CRA6S810KTR Product Status: Obsolete

Win Source Part Number: 1013827-CRA06S08310K0JTA
Category: Resistors>Resistor Networks, Arrays
Series: CRA06
Package: Tape & Reel
Height - Seated (Max): 0.024" (0.60mm)
Standard Package: 5,000
Mounting: SMD (SMT)
Tolerance: ±5%
Temperature Coefficient: ±200ppm/°C
Resistance (Ohms): 10k
Circuit Type: Isolated
Number of Resistors: 4
Number of Pins: 8
Power Per Element: 62.5mW
Package / Case: 1206 (3216 Metric), Convex, Long Side Terminals
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.126" L x 0.059" W (3.20mm x 1.50mm)
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0020
Mfr: Vishay Dale
Other Names: CRA6S810KDKR,CRA6S810KCT,CRA6S810KTR
Product Status: Obsolete

Buy Now Datasheet
RES ARRAY 4 RES 10K OHM 1206 Product overview: CRA06S08310K0JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S08310K0JTA can be used for catalog matching and distributor lookup.

RES ARRAY 4 RES 10K OHM 1206 Product overview: CRA06S08310K0JTA from Vishay / Dale is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include resistor, SMD, current sense, precision, termination, Resistor Networks & Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 50-CRA06S08310K0JTA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Resistor Networks, Arrays - CRA6S810KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S810KTR-ND
Resistor Networks, Arrays CRA6S810KTR-ND
10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

10k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay - 38C5589 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay
38C5589
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay 38C5589
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating per Resistor:63mW RoHS Compliant: Yes

Supplier's Site
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd, Full Reel; Resistance Vishay - 28X2026 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd, Full Reel; Resistance Vishay
28X2026
Resistor, Resistor Array, 4, 10Kohm, 5%, Smd, Full Reel; Resistance Vishay 28X2026
RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 10KOHM, 5%, SMD, FULL REEL; Resistance:10kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number CRA06S08310K0JTA 1013827-CRA06S08310K0JTA 50-CRA06S08310K0JTA CRA6S810KTR-ND 38C5589 28X2026
Product Name Resistor Networks & Arrays 8Term 10Kohms 5% Convex Resistors - Resistor Networks, Arrays Resistor Resistor Networks, Arrays Resistor, Resistor Array, 4, 10Kohm, 5%, Smd; Resistance Vishay Resistor, Resistor Array, 4, 10Kohm, 5%, Smd, Full Reel; Resistance Vishay
Configuration Chip Array Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network Single Resistor; Chip Array; Resistor, Capacitor Network
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- % 5 +/- % 5 +/- %
Mounting / Packaging Surface Mount Technology (SMT / SMD) 1206 (3216 Metric), Convex, Long Side Terminals Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC SOIC; SOIC
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details