Vishay Precision Group Resistor Networks & Arrays 8Term 100ohms 5% Convex CRA06S083100RJTA

Description
Resistor Networks & Arrays 8Term 100ohms 5% Convex
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 100ohms 5% Convex
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 100ohms 5% Convex - CRA06S083100RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 100ohms 5% Convex
CRA06S083100RJTA
Resistor Networks & Arrays 8Term 100ohms 5% Convex CRA06S083100RJTA
Resistor Networks & Arrays 8Term 100ohms 5% Convex

Resistor Networks & Arrays 8Term 100ohms 5% Convex

Supplier's Site
Resistor Networks, Arrays - CRA6S8100TR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8100TR-ND
Resistor Networks, Arrays CRA6S8100TR-ND
100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4, 100 Ohm, 0.05, Smd, Full Reel; Resistance Vishay - 38C5587 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 100 Ohm, 0.05, Smd, Full Reel; Resistance Vishay
38C5587
Resistor, Resistor Array, 4, 100 Ohm, 0.05, Smd, Full Reel; Resistance Vishay 38C5587
RESISTOR, RESISTOR ARRAY, 4, 100 OHM, 0.05, SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:63mWRoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 100 OHM, 0.05, SMD, FULL REEL; Resistance:100ohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Power Rating:63mWRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA06S083100RJTA CRA6S8100TR-ND 38C5587
Product Name Resistor Networks & Arrays 8Term 100ohms 5% Convex Resistor Networks, Arrays Resistor, Resistor Array, 4, 100 Ohm, 0.05, Smd, Full Reel; Resistance Vishay
Configuration Chip Array Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Resistance Range 100 ohms 100 ohms 100 ohms
Tolerance 5 +/- % 5 +/- % 5 +/- %
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details