Vishay Precision Group Resistor Networks & Arrays 8Term 100ohms 1% CONVEX CRA06S083100RFTA

Description
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX - CRA06S083100RFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX
CRA06S083100RFTA
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX CRA06S083100RFTA
Resistor Networks & Arrays 8Term 100ohms 1% CONVEX

Resistor Networks & Arrays 8Term 100ohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA6S8100ATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8100ATR-ND
Resistor Networks, Arrays CRA6S8100ATR-ND
100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100 Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083100RFTA CRA6S8100ATR-ND
Product Name Resistor Networks & Arrays 8Term 100ohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100 ohms 100 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1311286 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details