Vishay Intertechnology, Inc. Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S083100KJTC

Description
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet
Description
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06S083100KJTC - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06S083100KJTC
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S083100KJTC
Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site
Resistor Networks, Arrays - CRA06S083100KJTC-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083100KJTC-ND
Resistor Networks, Arrays CRA06S083100KJTC-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083100KJTC CRA06S083100KJTC-ND
Product Name Res Thick Film Array 100K Ohm 5% ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R Resistor Networks, Arrays
Configuration Chip Array Chip Array
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722222 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - CMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers