Vishay Intertechnology, Inc. Resistor Networks, Arrays CRA06S083100KJTB

Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet
Description
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks, Arrays - CRA06S083100KJTB-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S083100KJTB-ND
Resistor Networks, Arrays CRA06S083100KJTB-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R - CRA06S083100KJTB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
CRA06S083100KJTB
Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R CRA06S083100KJTB
Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number CRA06S083100KJTB-ND CRA06S083100KJTB
Product Name Resistor Networks, Arrays Res Thick Film Array 100K Ohm 5% 1/16W ¦200ppm/¦C ISOL 8-Pin Convex SMD Paper T/R
Configuration Chip Array Chip Array
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 Surface Mount Technology (SMT / SMD)
Resistance Range 100000 ohms
Tolerance 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Shunt Resistor - Two Terminal Surface Mount - BVN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details