Vishay Precision Group SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT CRA06S083100KJTA

Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,1 00K,5%,TR,HAZMAT
Request a Quote Datasheet
Description
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,1 00K,5%,TR,HAZMAT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT - CRA06S083100KJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT
CRA06S083100KJTA
SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT CRA06S083100KJTA
SMD,CONVEX,8TERMS,IS OLATED,3.2MMX1.5MM,1 00K,5%,TR,HAZMAT

SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT

Supplier's Site
Resistor Networks, Arrays - CRA6S8100KTR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8100KTR-ND
Resistor Networks, Arrays CRA6S8100KTR-ND
100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±5% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±200ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet
Resistor, Resistor Array, 4, 100Kohm, 5%, Smd; Resistance Vishay - 38C5590 - Newark, An Avnet Company
Chicago, IL, United States
Resistor, Resistor Array, 4, 100Kohm, 5%, Smd; Resistance Vishay
38C5590
Resistor, Resistor Array, 4, 100Kohm, 5%, Smd; Resistance Vishay 38C5590
RESISTOR, RESISTOR ARRAY, 4, 100KOHM, 5%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors ; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

RESISTOR, RESISTOR ARRAY, 4, 100KOHM, 5%, SMD; Resistance:100kohm; Network Circuit Type:Isolated; No. of Resistors:4Resistors; Resistor Case / Package:SOIC; Resistance Tolerance:± 5%; Voltage Rating:50V; Resistor Type:Array RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRA06S083100KJTA CRA6S8100KTR-ND 38C5590
Product Name SMD,CONVEX,8TERMS,ISOLATED,3.2MMX1.5MM,100K,5%,TR,HAZMAT Resistor Networks, Arrays Resistor, Resistor Array, 4, 100Kohm, 5%, Smd; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 1206; 1206 SOIC; SOIC
Tolerance 5 +/- % 5 +/- % 5 +/- %
Configuration Chip Array Single Resistor; Chip Array; Resistor, Capacitor Network
Category / Application General Use
Resistance Range 100000 ohms 100000 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers