Vishay Intertechnology, Inc. Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX CRA06S083100KFTA

Description
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX
Request a Quote Datasheet
Description
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX - CRA06S083100KFTA - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX
CRA06S083100KFTA
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX CRA06S083100KFTA
Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX

Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX

Supplier's Site
Resistor Networks, Arrays - CRA6S8100KATR-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA6S8100KATR-ND
Resistor Networks, Arrays CRA6S8100KATR-ND
100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

100k Ohm ±1% 62.5mW Power Per Element Isolated 4 Resistor Network/Array ±100ppm/°C 1206 (3216 Metric), Convex, Long Side Terminals

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S083100KFTA CRA6S8100KATR-ND
Product Name Resistor Networks & Arrays 8Term 100Kohms 1% CONVEX Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 100000 ohms 100000 ohms
Tolerance 1 +/- % 1 +/- %
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614891-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 95.3 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C470J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details