Vishay Intertechnology, Inc. Resistor Networks & Arrays 51.1ohms 1% 8Pin CRA06S080351R1FRT1

Description
Resistor Networks & Arrays 51.1ohms 1% 8Pin
Request a Quote
Description
Resistor Networks & Arrays 51.1ohms 1% 8Pin
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Resistor Networks & Arrays 51.1ohms 1% 8Pin - CRA06S080351R1FRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
Resistor Networks & Arrays 51.1ohms 1% 8Pin
CRA06S080351R1FRT1
Resistor Networks & Arrays 51.1ohms 1% 8Pin CRA06S080351R1FRT1
Resistor Networks & Arrays 51.1ohms 1% 8Pin

Resistor Networks & Arrays 51.1ohms 1% 8Pin

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number CRA06S080351R1FRT1
Product Name Resistor Networks & Arrays 51.1ohms 1% 8Pin
Configuration Chip Array
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details