Vishay Intertechnology, Inc. RES NET 51 OHM .063W 5% \ 1608 X 4 BODY CRA06S0803510JRT1

Description
RES NET 51ohm .063W 5% \ 1608 X 4 BODY
Request a Quote
Description
RES NET 51ohm .063W 5% \ 1608 X 4 BODY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES NET 51 OHM .063W 5% \ 1608 X 4 BODY - CRA06S0803510JRT1 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES NET 51 OHM .063W 5% \ 1608 X 4 BODY
CRA06S0803510JRT1
RES NET 51 OHM .063W 5% \ 1608 X 4 BODY CRA06S0803510JRT1
RES NET 51ohm .063W 5% \ 1608 X 4 BODY

RES NET 51ohm .063W 5% \ 1608 X 4 BODY

Supplier's Site
Custom Parts - Custom Parts (B - D) - CRA06S0803510JRT1 - 1160446-CRA06S0803510JRT1 - Win Source Electronics
Laguna Hills, CA, United States
Custom Parts - Custom Parts (B - D) - CRA06S0803510JRT1
1160446-CRA06S0803510JRT1
Custom Parts - Custom Parts (B - D) - CRA06S0803510JRT1 1160446-CRA06S0803510JRT1
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1160446-CRA06S080351 0JRT1 Categories: Custom Parts Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1160446-CRA06S0803510JRT1
Categories: Custom Parts
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Resistors Resistors
Product Number CRA06S0803510JRT1 1160446-CRA06S0803510JRT1
Product Name RES NET 51 OHM .063W 5% \ 1608 X 4 BODY Custom Parts - Custom Parts (B - D) - CRA06S0803510JRT1
Resistance Range 51 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1468304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52A331JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers