Vishay Intertechnology, Inc. RES ARRAY 910 OHM 4 TRM 2RES SMD CRA06S043910RJTA

Description
RES ARRAY 910ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 910ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 910 OHM 4 TRM 2RES SMD - CRA06S043910RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 910 OHM 4 TRM 2RES SMD
CRA06S043910RJTA
RES ARRAY 910 OHM 4 TRM 2RES SMD CRA06S043910RJTA
RES ARRAY 910ohm 4 TRM 2RES SMD

RES ARRAY 910ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S043910RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043910RJTA-ND
Resistor Networks, Arrays CRA06S043910RJTA-ND
910 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

910 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043910RJTA CRA06S043910RJTA-ND
Product Name RES ARRAY 910 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 910 ohms 910 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers