Vishay Intertechnology, Inc. RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA06S0436K20JTA

Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 6.2Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 6.2K OHM 4 TRM 2RES SM - CRA06S0436K20JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 6.2K OHM 4 TRM 2RES SM
CRA06S0436K20JTA
RES ARRAY 6.2K OHM 4 TRM 2RES SM CRA06S0436K20JTA
RES ARRAY 6.2Kohm 4 TRM 2RES SM

RES ARRAY 6.2Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0436K20JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0436K20JTA-ND
Resistor Networks, Arrays CRA06S0436K20JTA-ND
6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

6.2k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0436K20JTA CRA06S0436K20JTA-ND
Product Name RES ARRAY 6.2K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 6200 ohms 6200 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 137000 ohms
View Details
2 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details