Vishay Intertechnology, Inc. RES ARRAY 620 OHM 4 TRM 2RES SMD CRA06S043620RJTA

Description
RES ARRAY 620ohm 4 TRM 2RES SMD
Request a Quote Datasheet
Description
RES ARRAY 620ohm 4 TRM 2RES SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 620 OHM 4 TRM 2RES SMD - CRA06S043620RJTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 620 OHM 4 TRM 2RES SMD
CRA06S043620RJTA
RES ARRAY 620 OHM 4 TRM 2RES SMD CRA06S043620RJTA
RES ARRAY 620ohm 4 TRM 2RES SMD

RES ARRAY 620ohm 4 TRM 2RES SMD

Supplier's Site
Resistor Networks, Arrays - CRA06S043620RJTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S043620RJTA-ND
Resistor Networks, Arrays CRA06S043620RJTA-ND
620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

620 Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S043620RJTA CRA06S043620RJTA-ND
Product Name RES ARRAY 620 OHM 4 TRM 2RES SMD Resistor Networks, Arrays
Configuration Chip Array Chip Array
Mounting / Packaging Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0606, Convex
Resistance Range 620 ohms 620 ohms
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1445515 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details