Vishay Intertechnology, Inc. RES ARRAY 5.6K OHM 4 TRM 2RES SM CRA06S0435K60JTA

Description
RES ARRAY 5.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 5.6Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 5.6K OHM 4 TRM 2RES SM - CRA06S0435K60JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 5.6K OHM 4 TRM 2RES SM
CRA06S0435K60JTA
RES ARRAY 5.6K OHM 4 TRM 2RES SM CRA06S0435K60JTA
RES ARRAY 5.6Kohm 4 TRM 2RES SM

RES ARRAY 5.6Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0435K60JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0435K60JTA-ND
Resistor Networks, Arrays CRA06S0435K60JTA-ND
5.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

5.6k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0435K60JTA CRA06S0435K60JTA-ND
Product Name RES ARRAY 5.6K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 5600 ohms 5600 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers