Vishay Intertechnology, Inc. Arrays",RES ARRAY 56K OHM 2 RES 0606 CRA06S04356K0FTA

Description
Arrays",RES ARRAY 56Kohm 2 RES 0606
Request a Quote Datasheet
Description
Arrays",RES ARRAY 56Kohm 2 RES 0606
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Arrays
Anaheim, CA, United States
Arrays",RES ARRAY 56K OHM 2 RES 0606
CRA06S04356K0FTA
Arrays",RES ARRAY 56K OHM 2 RES 0606 CRA06S04356K0FTA
Arrays",RES ARRAY 56Kohm 2 RES 0606

Arrays",RES ARRAY 56Kohm 2 RES 0606

Supplier's Site
Resistor Networks, Arrays - CRA06S04356K0FTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S04356K0FTA-ND
Resistor Networks, Arrays CRA06S04356K0FTA-ND
56k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

56k Ohm ±1% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±100ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S04356K0FTA CRA06S04356K0FTA-ND
Product Name Arrays",RES ARRAY 56K OHM 2 RES 0606 Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 56000 ohms 56000 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 6 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers