Vishay Intertechnology, Inc. RES ARRAY 4.3K OHM 4 TRM 2RES SM CRA06S0434K30JTA

Description
RES ARRAY 4.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet
Description
RES ARRAY 4.3Kohm 4 TRM 2RES SM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES ARRAY 4.3K OHM 4 TRM 2RES SM - CRA06S0434K30JTA - ASAP Semiconductor LLC
Anaheim, CA, United States
RES ARRAY 4.3K OHM 4 TRM 2RES SM
CRA06S0434K30JTA
RES ARRAY 4.3K OHM 4 TRM 2RES SM CRA06S0434K30JTA
RES ARRAY 4.3Kohm 4 TRM 2RES SM

RES ARRAY 4.3Kohm 4 TRM 2RES SM

Supplier's Site
Resistor Networks, Arrays - CRA06S0434K30JTA-ND - DigiKey
Thief River Falls, MN, United States
Resistor Networks, Arrays
CRA06S0434K30JTA-ND
Resistor Networks, Arrays CRA06S0434K30JTA-ND
4.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

4.3k Ohm ±5% 62.5mW Power Per Element Isolated 2 Resistor Network/Array ±200ppm/°C 0606, Convex

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRA06S0434K30JTA CRA06S0434K30JTA-ND
Product Name RES ARRAY 4.3K OHM 4 TRM 2RES SM Resistor Networks, Arrays
Configuration Chip Array Chip Array
Resistance Range 4300 ohms 4300 ohms
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0606, Convex
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2C912J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details